TE Connectivity Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SSFR90X

Description
TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 46F8511 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
46F8511
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 46F8511
TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 46F8511
Product Name Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-514 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details