TE Connectivity Industrial Automation and Controls - Time Delay Relays SSFR90A

Description
Win Source Part Number: 964076-SSFR90A Category: Industrial Automation and Controls>Time Delay Relays Series: SSF, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Programmable (Multi-Function) Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.1 Sec ~ 10 Hrs Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: DIN Rail Alternative Parts (Cross-Reference): SSFR90A1423167-2; 1423167-2 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1423167-2,PB781,-SSF R90A-SI Base Product Number: SSFR9 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 964076-SSFR90A Category: Industrial Automation and Controls>Time Delay Relays Series: SSF, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Programmable (Multi-Function) Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.1 Sec ~ 10 Hrs Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: DIN Rail Alternative Parts (Cross-Reference): SSFR90A1423167-2; 1423167-2 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1423167-2,PB781,-SSF R90A-SI Base Product Number: SSFR9 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 964076-SSFR90A - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
964076-SSFR90A
Industrial Automation and Controls - Time Delay Relays 964076-SSFR90A
Win Source Part Number: 964076-SSFR90A Category: Industrial Automation and Controls>Time Delay Relays Series: SSF, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: Programmable (Multi-Function) Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.1 Sec ~ 10 Hrs Timing Adjustment Method: Screwdriver Slot Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: DIN Rail Alternative Parts (Cross-Reference): SSFR90A1423167-2; 1423167-2 .; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1423167-2,PB781,-SSF R90A-SI Base Product Number: SSFR9 RoHS Status: RoHS non-compliant

Win Source Part Number: 964076-SSFR90A
Category: Industrial Automation and Controls>Time Delay Relays
Series: SSF, AGASTAT
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 1
Function: Programmable (Multi-Function)
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120VAC
Delay Time: 0.1 Sec ~ 10 Hrs
Timing Adjustment Method: Screwdriver Slot
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): SSFR90A1423167-2; 1423167-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1423167-2,PB781,-SSFR90A-SI
Base Product Number: SSFR9
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 46F8510 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
46F8510
Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 46F8510
TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10H, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:10h; Product Range:SSF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 964076-SSFR90A 46F8510
Product Name Industrial Automation and Controls - Time Delay Relays Time Delay Relay, Dpdt, 10H, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting PCBoard; DIN Rail Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details