TE Connectivity General Purpose Relays SSC12ALA

Description
General Purpose Relays SSC12ALA=120VAC 50/60HZ 20S TO
Datasheet
Description
General Purpose Relays SSC12ALA=120VAC 50/60HZ 20S TO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
SSC12ALA
General Purpose Relays SSC12ALA
General Purpose Relays SSC12ALA=120VAC 50/60HZ 20S TO

General Purpose Relays SSC12ALA=120VAC 50/60HZ 20S TO

Buy Now Datasheet
Time Delay Relay, Dpdt, 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3843 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3843
Time Delay Relay, Dpdt, 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3843
TIME DELAY RELAY, DPDT, 10MIN, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.33min; Time Max:10min; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10MIN, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.33min; Time Max:10min; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number SSC12ALA 50F3843
Product Name General Purpose Relays Time Delay Relay, Dpdt, 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Relay Type General
DC Coil Voltage 120 volts
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details