TE Connectivity Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SSC12AFA

Description
TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:28VDC; Time Min:6s; Time Max:180s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:28VDC; Time Min:6s; Time Max:180s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3842 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3842
Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3842
TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:28VDC; Time Min:6s; Time Max:180s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:28VDC; Time Min:6s; Time Max:180s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3842
Product Name Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details