TE Connectivity Time Delay Relay, Dpdt, 60S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SSC12ADA

Description
TIME DELAY RELAY, DPDT, 60S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:60s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 60S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:60s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 98F2044 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
98F2044
Time Delay Relay, Dpdt, 60S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 98F2044
TIME DELAY RELAY, DPDT, 60S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:60s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:60s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98F2044
Product Name Time Delay Relay, Dpdt, 60S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details