TE Connectivity Industrial Automation and Controls - Time Delay Relays SSC12ACA

Description
Win Source Part Number: 1091453-SSC12ACA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 1 Sec ~ 30 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC12ACA5-1437470-3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A104751,5-1437470-3, 514374703 Base Product Number: SSC1
Request a Quote Datasheet
Description
Win Source Part Number: 1091453-SSC12ACA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 1 Sec ~ 30 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC12ACA5-1437470-3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A104751,5-1437470-3, 514374703 Base Product Number: SSC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1091453-SSC12ACA - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1091453-SSC12ACA
Industrial Automation and Controls - Time Delay Relays 1091453-SSC12ACA
Win Source Part Number: 1091453-SSC12ACA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 1 Sec ~ 30 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC12ACA5-1437470-3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A104751,5-1437470-3, 514374703 Base Product Number: SSC1

Win Source Part Number: 1091453-SSC12ACA
Category: Industrial Automation and Controls>Time Delay Relays
Series: SSC, AGASTAT
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120VAC
Delay Time: 1 Sec ~ 30 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC/DC
Mounting Type: Socketable
Alternative Parts (Cross-Reference): SSC12ACA5-1437470-3;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A104751,5-1437470-3,514374703
Base Product Number: SSC1

Buy Now
Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 28F1947 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
28F1947
Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 28F1947
TIME DELAY RELAY, DPDT, 30S, 120VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:30s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 30S, 120VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:30s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1091453-SSC12ACA 28F1947
Product Name Industrial Automation and Controls - Time Delay Relays Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting PCBoard; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details