TE Connectivity Time Delay Relay, Dpdt, 3S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SSC12AAA

Description
TIME DELAY RELAY, DPDT, 3S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:3s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 3S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:3s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 3S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3841 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 3S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3841
Time Delay Relay, Dpdt, 3S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3841
TIME DELAY RELAY, DPDT, 3S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:3s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 3S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:3s; Product Range:SSC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3841
Product Name Time Delay Relay, Dpdt, 3S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details