Slide Switch SPDT Through Hole
Slide Switches SPDT 2POS STR AG T/H SLIDE SWITCH
Slide Switch, SPDT Contact Form, PC Termination, 30 VDC Voltage Rating
SWITCH, SLIDE, SPDT, 100mA, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE SPDT 100MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 450-1602-ND | SSA12 | 70155886 | 01C6964 | SSA12 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide; SPDT; 100 mA @ 30 VDC; 30 VDC; PC Terminal; 0.079 in. L; 2 | Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||||
| Features | Illuminated Switch | ||||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |