General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 795418-SRUDH-SH-112D
Series: SRUDH, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 80°C
Features: Insulation - Class A, Sealed - Fully
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 400 Ohms
Coil Current: 30mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 12A
Switching Voltage: 240VAC, 28VDC - Max
Release Time: 5ms
Coil Power: 360 mW
Part Status: Obsolete(EOL)
Family Name: SRUDH
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Alternative Parts (Cross-Reference): J107F1CS2012VDC.45; 1-1721150-3; ORWH-SH-112D1F,000;
Introduction Date: March 29, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
BRIDGE 1-PH KBPC8-PB10 100V 150C
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1001-ND | 795418-SRUDH-SH-112D1,000 | SRUDH-SH-112D1,000 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - SRUDH-SH-112D1,000 | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |