TE Connectivity Power Relays, Over 2 Amps SRL7-523-D018

Description
General Purpose Relay 7PST-5NO/2NC (5 Form A, 2 Form B) 18VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 7PST-5NO/2NC (5 Form A, 2 Form B) 18VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2129-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2129-ND
Power Relays, Over 2 Amps PB2129-ND
General Purpose Relay 7PST-5NO/2NC (5 Form A, 2 Form B) 18VDC Coil Through Hole

General Purpose Relay 7PST-5NO/2NC (5 Form A, 2 Form B) 18VDC Coil Through Hole

Buy Now Datasheet
Relay, 18Vdc, 6A, 7Pst, Tht; Contact Configuration Schrack Te Connectivity - 81Y4735 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 18Vdc, 6A, 7Pst, Tht; Contact Configuration Schrack Te Connectivity
81Y4735
Relay, 18Vdc, 6A, 7Pst, Tht; Contact Configuration Schrack Te Connectivity 81Y4735
RELAY, 18VDC, 6A, 7PST, THT; Contact Configuration:5PST-N O, DPST-NC; Coil Voltage:18VDC; Contact Current:6A; Product Range:SRL7 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 18VDC, 6A, 7PST, THT; Contact Configuration:5PST-NO, DPST-NC; Coil Voltage:18VDC; Contact Current:6A; Product Range:SRL7 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
SRL7-523-D018
Relays - Power Relays, Over 2 Amps SRL7-523-D018
RELAY GEN PURPOSE 7PST 6A 18V

RELAY GEN PURPOSE 7PST 6A 18V

Supplier's Site
General Purpose Relays - SRL7-523-D018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
SRL7-523-D018
General Purpose Relays SRL7-523-D018
General Purpose Relays SRL7-523-D018

General Purpose Relays SRL7-523-D018

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2129-ND 81Y4735 SRL7-523-D018 SRL7-523-D018
Product Name Power Relays, Over 2 Amps Relay, 18Vdc, 6A, 7Pst, Tht; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CF310KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.O 69.4800 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details