General Purpose Relay 7PST-5NO/2NC (5 Form A, 2 Form B) 12VDC Coil Through Hole
TE CONNECTIVITY / POTTER-BRUMFIELD
RELAY GEN PURPOSE 7PST 6A 12V
General Purpose Relays SRL7-523-D012
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2128-ND | 45AJ8172 | SRL7-523-D012 | SRL7-523-D012 |
| Product Name | Power Relays, Over 2 Amps | Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Throw | Single Throw | Single Throw |