TE Connectivity Automotive Headers SRK15MDA32A001G003

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 1.59 MM  [.063 INCH , .04 INCH ] Dimensions Connector Length : 40.89 MM  [1.61 INCH ] Connector Width : 82.04 MM  [3.23 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 40.89 MM  [1.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.4 MM , 3 MM , 6.1 MM , 5.8 MM  [.118 INCH , .24 INCH , .134 INCH , .228 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 1.59 MM  [.063 INCH , .04 INCH ] Dimensions Connector Length : 40.89 MM  [1.61 INCH ] Connector Width : 82.04 MM  [3.23 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 40.89 MM  [1.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.4 MM , 3 MM , 6.1 MM , 5.8 MM  [.118 INCH , .24 INCH , .134 INCH , .228 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - SRK15MDA32A001G003 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
SRK15MDA32A001G003
Automotive Headers SRK15MDA32A001G003
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 1.59 MM  [.063 INCH , .04 INCH ] Dimensions Connector Length : 40.89 MM  [1.61 INCH ] Connector Width : 82.04 MM  [3.23 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 40.89 MM  [1.61 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.4 MM , 3 MM , 6.1 MM , 5.8 MM  [.118 INCH , .24 INCH , .134 INCH , .228 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM , 1.59 MM  [.063 INCH , .04 INCH ]

Dimensions


  • Connector Length : 40.89 MM  [1.61 INCH ]
  • Connector Width : 82.04 MM  [3.23 INCH ]
  • PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ]
  • Profile Height from PCB : 40.89 MM  [1.61 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.4 MM , 3 MM , 6.1 MM , 5.8 MM  [.118 INCH , .24 INCH , .134 INCH , .228 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : Not Tested

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number SRK15MDA32A001G003
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Automotive Connectors - 1-1307619-0 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
Automotive Connectors - 7268913P - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Crimp
View Details
3 suppliers
Rectangular Connector Housings - A126694-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount
View Details
5 suppliers