TE Connectivity Receptacle, Strike, Right Angle Pcb, 32 Position; No. Of Contacts Deutsch - Te Connectivity SRK13-MDA-32A

Description
RECEPTACLE, STRIKE, RIGHT ANGLE PCB, 32 POSITION; No. of Contacts:32Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, STRIKE, RIGHT ANGLE PCB, 32 POSITION; No. of Contacts:32Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Strike, Right Angle Pcb, 32 Position; No. Of Contacts Deutsch - Te Connectivity - 31T8366 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Strike, Right Angle Pcb, 32 Position; No. Of Contacts Deutsch - Te Connectivity
31T8366
Receptacle, Strike, Right Angle Pcb, 32 Position; No. Of Contacts Deutsch - Te Connectivity 31T8366
RECEPTACLE, STRIKE, RIGHT ANGLE PCB, 32 POSITION; No. of Contacts:32Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; No. of Rows:- RoHS Compliant: Yes

RECEPTACLE, STRIKE, RIGHT ANGLE PCB, 32 POSITION; No. of Contacts:32Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31T8366
Product Name Receptacle, Strike, Right Angle Pcb, 32 Position; No. Of Contacts Deutsch - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details