TE Connectivity Plug, Strike, Full Size, 64 Position; Product Range Deutsch Te Connectivity SRK06-FLA-64A-001

Description
PLUG, STRIKE, FULL SIZE, 64 POSITION; Product Range:Strike Series; Gender:Plug; No. of Positions:64Position s; For Use With:STRIKE (SRK) Pin Contacts; Connector Body Material:Glass filled PBT Body; Voltage Rating:48V RoHS Compliant: Yes
Datasheet
Description
PLUG, STRIKE, FULL SIZE, 64 POSITION; Product Range:Strike Series; Gender:Plug; No. of Positions:64Position s; For Use With:STRIKE (SRK) Pin Contacts; Connector Body Material:Glass filled PBT Body; Voltage Rating:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Strike, Full Size, 64 Position; Product Range Deutsch Te Connectivity - 31T8363 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Strike, Full Size, 64 Position; Product Range Deutsch Te Connectivity
31T8363
Plug, Strike, Full Size, 64 Position; Product Range Deutsch Te Connectivity 31T8363
PLUG, STRIKE, FULL SIZE, 64 POSITION; Product Range:Strike Series; Gender:Plug; No. of Positions:64Position s; For Use With:STRIKE (SRK) Pin Contacts; Connector Body Material:Glass filled PBT Body; Voltage Rating:48V RoHS Compliant: Yes

PLUG, STRIKE, FULL SIZE, 64 POSITION; Product Range:Strike Series; Gender:Plug; No. of Positions:64Positions; For Use With:STRIKE (SRK) Pin Contacts; Connector Body Material:Glass filled PBT Body; Voltage Rating:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31T8363
Product Name Plug, Strike, Full Size, 64 Position; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details