TE Connectivity Automotive Conn Housing, Rcpt, 32Pos; Product Range Deutsch Te Connectivity SRK02-MDA-32A-001

Description
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:Strike Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:STRIKE (SRK) Socket Contacts; IP Rating:IP67; Voltage Rating:48V; Current Rating:300A RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:Strike Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:STRIKE (SRK) Socket Contacts; IP Rating:IP67; Voltage Rating:48V; Current Rating:300A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 32Pos; Product Range Deutsch Te Connectivity - 31T8360 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 32Pos; Product Range Deutsch Te Connectivity
31T8360
Automotive Conn Housing, Rcpt, 32Pos; Product Range Deutsch Te Connectivity 31T8360
AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:Strike Series; Gender:Receptacle; No. of Positions:32Position s; For Use With:STRIKE (SRK) Socket Contacts; IP Rating:IP67; Voltage Rating:48V; Current Rating:300A RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 32POS; Product Range:Strike Series; Gender:Receptacle; No. of Positions:32Positions; For Use With:STRIKE (SRK) Socket Contacts; IP Rating:IP67; Voltage Rating:48V; Current Rating:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31T8360
Product Name Automotive Conn Housing, Rcpt, 32Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details