TE Connectivity Antennas SR249120D36RTN

Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - SR249120D36RTN - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900

Configuration Features


  • Antenna Style : External
  • Band Type : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
Buy Now
RF Antennas - SR249120D36RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR249120D36RTN
RF Antennas SR249120D36RTN
2.4GHz, 5.4GHz Wi-Fi Sector RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi RP-TNC Chassis Mount

2.4GHz, 5.4GHz Wi-Fi Sector RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi RP-TNC Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number SR249120D36RTN SR249120D36RTN
Product Name Antennas RF Antennas
Primary Frequency Range 2400.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details