TE Connectivity String Potentiometers SR1H-175

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 12 Output Signal Details : CANopen Other Encoder Drive : No Measuring Cable : Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 12 Output Signal Details : CANopen Other Encoder Drive : No Measuring Cable : Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SR1H-175 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SR1H-175
String Potentiometers SR1H-175
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 12 Output Signal Details : CANopen Other Encoder Drive : No Measuring Cable : Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 4445 MM  [175 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Digital Resolution (BIT) : 12
  • Output Signal Details : CANopen

Other


  • Encoder Drive : No
  • Measuring Cable : Bare Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SR1H-175-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SR1H-175-ND
Angle, Linear Position Measuring 223-SR1H-175-ND
STRING POT, 175 INCH RANGE

STRING POT, 175 INCH RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number SR1H-175 223-SR1H-175-ND
Product Name String Potentiometers Angle, Linear Position Measuring
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560389-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0119 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02564410-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0596 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details