General Purpose Relay 4PDT (4 Form C) Through Hole
RELAY GEN PURPOSE 4PDT 2A 26.5V
General Purpose Relays SR-7608 = M39016/40-008
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1092-ND | SR-7608 | SR-7608 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |