General Purpose Relay 4PDT (4 Form C) Chassis Mount
General Purpose Relays SR-7606 = M39016/40-006
RELAY GENERAL PURPOSE 4PDT 2A 6V
SR-7606 = M39016/40-006
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | SR-7606-ND | SR-7606 | SR-7606 | 16M0287 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | Sr-7606 = M39016/40-006 Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw |