General Purpose Relay 4PDT (4 Form C) Chassis Mount
SR-7601 = M39016/40-001
RELAY GEN PURPOSE 4PDT 2A 26.5V
General Purpose Relays SR-7601 = M39016/40-001
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | SR-7601-ND | 16M0285 | SR-7601 | SR-7601 |
| Product Name | Signal Relays, Up to 2 Amps | Sr-7601 = M39016/40-001 Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw |