390 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Res Wirewound 390 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW7390RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW7390RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole SQZ7 390R 5% (WIRE)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137106-ND | 53-SQZW7390RJ | SQZW7390RJ |
| Product Name | Through Hole Resistors | 390 Ohm 7W Resistor | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole | |
| Resistance Range | 390 ohms |