100 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 100ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW7100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW7100RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole SQZ7 100R 5% (WIRE)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137488-ND | 53-SQZW7100RJ | SQZW7100RJ |
| Product Name | Through Hole Resistors | Through-Hole 7W 100ohm Resistor | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | |
| Resistance Range | 100 ohms | 100 ohms |