SQZW522RK -- SQZ5 22R 10% WIRE CGS - TE CONNECTIVITY
TE Connectivity
Sqz5 22R 10% Wire Cgs - Te Connectivity
SQZW522RK
Description
SQZ5 22R 10% WIRE
Description
SQZ5 22R 10% WIRE
Suppliers
Sqz5 22R 10% Wire Cgs - Te Connectivity
35AC4016
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC4016 |
|
Product Name
|
Sqz5 22R 10% Wire Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details