RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 22ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW522RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW522RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQZ5 22R 5% ( CGS )
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQZW522RJ | SQZW522RJ | A137487-ND |
| Product Name | Through-Hole 5W 22ohm Resistor | Fixed Resistors; SQZ5 22R 5% ( CGS ) | Through Hole Resistors |
| Resistance Range | 22 ohms | 22 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |