Wirewound Resistors - Through Hole SQZ20 12R 5%
12 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 20W, 5%, 300ppm, 12ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW2012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W, 12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 20W, 12ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW2012RJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQZW2012RJ | A137485-ND | 53-SQZW2012RJ |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through-Hole 20W 12ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |