TE Connectivity Fixed Resistors; SQZ20 10R 5% ( CGS ) SQZW2010RJ

Description
Fixed Resistors; SQZ20 10R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQZ20 10R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQZ20 10R 5% ( CGS ) - SQZW2010RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQZ20 10R 5% ( CGS )
SQZW2010RJ
Fixed Resistors; SQZ20 10R 5% ( CGS ) SQZW2010RJ
Fixed Resistors; SQZ20 10R 5% ( CGS )

Fixed Resistors; SQZ20 10R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137484-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137484-ND
Through Hole Resistors A137484-ND
10 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistor - 101375628 - Radwell International
Willingboro, NJ, United States
Resistor
101375628
Resistor 101375628
RESISTOR, RADIAL, 10OHMS, 20W, 5%, WIREWOUND, 60X16X14, FLAME PROOF. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 10OHMS, 20W, 5%, WIREWOUND, 60X16X14, FLAME PROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number SQZW2010RJ A137484-ND 101375628
Product Name Fixed Resistors; SQZ20 10R 5% ( CGS ) Through Hole Resistors Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details