Fixed Resistors; SQZ10 68R 5% (WIRE) ( CGS )
68 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Res Wirewound 68 Ohm 5% 10W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW1068RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1068RJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQZW1068RJ | A137481-ND | 53-SQZW1068RJ |
| Product Name | Fixed Resistors; SQZ10 68R 5% (WIRE) ( CGS ) | Through Hole Resistors | 68 Ohm 10W Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial Leads; Radial |