RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW104R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW104R7J can be used for catalog matching and distributor lookup.
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors - Through Hole SQZ10 4R7 5% WIRE
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQZW104R7J | A137104-ND | SQZW104R7J |
| Product Name | Through-Hole 10W 4.7ohm Resistor | Through Hole Resistors | Wirewound Resistors - |
| Resistance Range | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |