TE Connectivity Through Hole Resistors SQZW1047RJ

Description
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138045-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138045-ND
Through Hole Resistors A138045-ND
47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

47 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through-Hole 10W 47ohm Resistor - 53-SQZW1047RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 47ohm Resistor
53-SQZW1047RJ
Through-Hole 10W 47ohm Resistor 53-SQZW1047RJ
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1047RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW1047RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1047RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQZW1047RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQZW1047RJ
Wirewound Resistors - SQZW1047RJ
Wirewound Resistors - Through Hole SQZ10 47R 5%

Wirewound Resistors - Through Hole SQZ10 47R 5%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A138045-ND 53-SQZW1047RJ SQZW1047RJ
Product Name Through Hole Resistors Through-Hole 10W 47ohm Resistor Wirewound Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers