TE Connectivity 12 Ohm 10W Resistor SQZW1012RJ

Description
Res Wirewound 12 Ohm 5% 10W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1012RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 10W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1012RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Ohm 10W Resistor - 53-SQZW1012RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 Ohm 10W Resistor
53-SQZW1012RJ
12 Ohm 10W Resistor 53-SQZW1012RJ
Res Wirewound 12 Ohm 5% 10W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1012RJ can be used for catalog matching and distributor lookup.

Res Wirewound 12 Ohm 5% 10W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZW1012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW1012RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137477-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137477-ND
Through Hole Resistors A137477-ND
12 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

12 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQZ10 12R 5% ( CGS ) - SQZW1012RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQZ10 12R 5% ( CGS )
SQZW1012RJ
Fixed Resistors; SQZ10 12R 5% ( CGS ) SQZW1012RJ
Fixed Resistors; SQZ10 12R 5% ( CGS )

Fixed Resistors; SQZ10 12R 5% ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SQZW1012RJ A137477-ND SQZW1012RJ
Product Name 12 Ohm 10W Resistor Through Hole Resistors Fixed Resistors; SQZ10 12R 5% ( CGS )
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details