TE Connectivity Fixed Resistors; SQZ10 10R 5% ( CGS ) SQZW1010RJ

Description
Fixed Resistors; SQZ10 10R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQZ10 10R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQZ10 10R 5% ( CGS ) - SQZW1010RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQZ10 10R 5% ( CGS )
SQZW1010RJ
Fixed Resistors; SQZ10 10R 5% ( CGS ) SQZW1010RJ
Fixed Resistors; SQZ10 10R 5% ( CGS )

Fixed Resistors; SQZ10 10R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137476-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137476-ND
Through Hole Resistors A137476-ND
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistor - 112802086 - Radwell International
Willingboro, NJ, United States
Resistor
112802086
Resistor 112802086
RESISTOR, RADIAL, WIREWOUND CEMENT, 10 OHM, 5%, 10W, 48MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, WIREWOUND CEMENT, 10 OHM, 5%, 10W, 48MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number SQZW1010RJ A137476-ND 112802086
Product Name Fixed Resistors; SQZ10 10R 5% ( CGS ) Through Hole Resistors Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers