5 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Res Metal Film 5K Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQZR75K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZR75K0J can be used for catalog matching and distributor lookup.
TE ConnectivityMetal Film Resistors - Through Hole SQZ7 5K0 5% (METAL FILM)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137099-ND | 53-SQZR75K0J | SQZR75K0J |
| Product Name | Through Hole Resistors | 7W Resistor | TE ConnectivityMetal Film Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | Metal Film | MetalFilm |
| Mounting / Packaging | Radial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |