15 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQZ7 15K 5% ( METAL FILM ) ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137475-ND | SQZR715KJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SQZ7 15K 5% ( METAL FILM ) ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalFilm |
| Mounting / Packaging | Radial | |
| Tolerance | 5 +/- % | 5 +/- % |