Fixed Resistors; SQZ5 7K5 10% METAL FILM ( CGS )
7.5 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Wirewound Resistors 7.5 Ohms 10% 300ppm 5.0 Watt SQ Product overview: SQZR57K5K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZR57K5K can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQZR57K5K | A137098-ND | 53-SQZR57K5K |
| Product Name | Fixed Resistors; SQZ5 7K5 10% METAL FILM ( CGS ) | Through Hole Resistors | Resistor |
| Technology / Construction | MetalFilm | MetalOxide | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Radial Leads; Radial |