6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistor, Metal Oxide Film, 5W, 6800ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZR56K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZR56K8J can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole SQZ5 6K8 5% (METAL FILM)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138043-ND | 53-SQZR56K8J | SQZR56K8J |
| Product Name | Through Hole Resistors | Through-Hole 5W 6800ohm Resistor | Metal Film Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalFilm | |
| Mounting / Packaging | Radial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |