Fixed Resistor, Metal Oxide Film, 5W, 220ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZR5220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZR5220RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQZ5 220R 5% ( METAL FILM ) ( CGS )
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQZR5220RJ | SQZR5220RJ | A138042-ND |
| Product Name | Through-Hole 5W 220ohm Resistor | Fixed Resistors; SQZ5 220R 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors |
| Resistance Range | 220 ohms | 220 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm | MetalOxide | |
| Configuration | Single Resistor |