Metal Film Resistors - Through Hole SQZ10 33R 5%
33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 33ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZ1033RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZ1033RJ can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQZ1033RJ | A137472-ND | 53-SQZ1033RJ |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through-Hole 10W 33ohm Resistor |
| Technology / Construction | MetalFilm | Wirewound | |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |