TE Connectivity Wirewound Resistors - SQPW733RJ

Description
Wirewound Resistors - Through Hole SQP7 33R 5% Wire
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQP7 33R 5% Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQPW733RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQPW733RJ
Wirewound Resistors - SQPW733RJ
Wirewound Resistors - Through Hole SQP7 33R 5% Wire

Wirewound Resistors - Through Hole SQP7 33R 5% Wire

Supplier's Site
Resistor - 53-SQPW733RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors SQP7 33R 5% Wire Product overview: SQPW733RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW733RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors SQP7 33R 5% Wire Product overview: SQPW733RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW733RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137462-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137462-ND
Through Hole Resistors A137462-ND
33 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

33 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQPW733RJ 53-SQPW733RJ A137462-ND
Product Name Wirewound Resistors - Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 33 ohms 33 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers