Wirewound Resistors - Through Hole SQP7 2R7 5% WIRE
2.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors SQP7 2R7 5% WIRE Product overview: SQPW72R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW72R7J can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPW72R7J | A137461-ND | 53-SQPW72R7J |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |