TE Connectivity Through Hole Resistors SQPW72R2J

Description
2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137460-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137460-ND
Through Hole Resistors A137460-ND
2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQP7 2R2 5% WIRE ( CGS ) - SQPW72R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP7 2R2 5% WIRE ( CGS )
SQPW72R2J
Fixed Resistors; SQP7 2R2 5% WIRE ( CGS ) SQPW72R2J
Fixed Resistors; SQP7 2R2 5% WIRE ( CGS )

Fixed Resistors; SQP7 2R2 5% WIRE ( CGS )

Supplier's Site
Through-Hole 7W 2.2ohm Resistor - 53-SQPW72R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 2.2ohm Resistor
53-SQPW72R2J
Through-Hole 7W 2.2ohm Resistor 53-SQPW72R2J
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW72R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW72R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW72R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW72R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137460-ND SQPW72R2J 53-SQPW72R2J
Product Name Through Hole Resistors Fixed Resistors; SQP7 2R2 5% WIRE ( CGS ) Through-Hole 7W 2.2ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details