Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1090828-SQPW710RJ
Packaging: Bulk
Features: Flame Proof, Moisture Resistant, Safety
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 7W
Resistance (Ohms): 10
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW710RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW710RJ can be used for catalog matching and distributor lookup.
10 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors - Through Hole SQP7 10R 5% WIRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1090828-SQPW710RJ | 53-SQPW710RJ | A137455-ND | SQPW710RJ |
| Product Name | Through Hole Resistors - SQPW710RJ | Through-Hole 7W 10ohm Resistor | Through Hole Resistors | Wirewound Resistors - |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | ||
| Power Rating | 7 watts | 7 watts |