680 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 0.68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW5R68J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQP5 R68 5% WIRE ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137453-ND | 53-SQPW5R68J | SQPW5R68J |
| Product Name | Through Hole Resistors | Through-Hole 5W 0.68ohm Resistor | Fixed Resistors; SQP5 R68 5% WIRE ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.6800 ohms | 0.6800 ohms |