Wirewound Resistors - Through Hole SQP5 R47 5% WIRE
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RES, R47, 5%, 5W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:SQ Series; Power Rating:5W; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPW5R47J | A137452-ND | 16R7605 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Res, R47, 5%, 5W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |