220 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 0.22ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW5R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW5R22J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQP5 R22 5% WIRE ( CGS )
RES, R22, 5%, 5W, AXIAL, WIREWOUND; Resistance:0.22ohm; Product Range:SQ Series; Power Rating:5W; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137450-ND | 53-SQPW5R22J | SQPW5R22J | 16R7603 |
| Product Name | Through Hole Resistors | Through-Hole 5W 0.22ohm Resistor | Fixed Resistors; SQP5 R22 5% WIRE ( CGS ) | Res, R22, 5%, 5W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |