Fixed Resistors; SQP5 6R8 5% WIRE ( CGS )
6.8 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQPW56R8J | A137446-ND |
| Product Name | Fixed Resistors; SQP5 6R8 5% WIRE ( CGS ) | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial |