RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW54R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW54R7J can be used for catalog matching and distributor lookup.
4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQP5 4R7 5% WIRE ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQPW54R7J | A137444-ND | 1111-SQPW54R7JTB-ND | SQPW54R7J |
| Product Name | Through-Hole 5W 4.7ohm Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQP5 4R7 5% WIRE ( CGS ) |
| Resistance Range | 4.7 ohms | 4.7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 350 volts | |||
| Operating AC Voltage | 350 volts | |||
| Standards and Certifications | RoHS |