SQPW53R9J -- SQP5 3R9 5% WIRE CGS - TE CONNECTIVITY
TE Connectivity
Sqp5 3R9 5% Wire Cgs - Te Connectivity
SQPW53R9J
Description
SQP5 3R9 5% Wire
Description
SQP5 3R9 5% Wire
Suppliers
Sqp5 3R9 5% Wire Cgs - Te Connectivity
96X2841
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2841 |
|
Product Name
|
Sqp5 3R9 5% Wire Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers