Wirewound Resistors - Through Hole SQP5 2R2 5% WIRE
2.2 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIREWOUND, 2.2 OHM, 5 WATT, 5%, AXIAL. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPW52R2J | A137439-ND | 112777216 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |