22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQP5 22R 5% WIRE ( CGS )
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 22ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW522RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW522RJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137437-ND | SQPW522RJ | 53-SQPW522RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SQP5 22R 5% WIRE ( CGS ) | Through-Hole 5W 22ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 22 ohms | 22 ohms |