TE Connectivity Through Hole Resistors SQPW51R0J

Description
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137436-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137436-ND
Through Hole Resistors A137436-ND
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQP5 1R0 5% WIRE ( CGS ) - SQPW51R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP5 1R0 5% WIRE ( CGS )
SQPW51R0J
Fixed Resistors; SQP5 1R0 5% WIRE ( CGS ) SQPW51R0J
Fixed Resistors; SQP5 1R0 5% WIRE ( CGS )

Fixed Resistors; SQP5 1R0 5% WIRE ( CGS )

Supplier's Site
Res, 1R, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity - 16R7607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity
16R7607
Res, 1R, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity 16R7607
RES, 1R, 5W, WIREWOUND, AXIAL; Resistance:1ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, 1R, 5W, WIREWOUND, AXIAL; Resistance:1ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor - 112756603 - Radwell International
Willingboro, NJ, United States
Resistor
112756603
Resistor 112756603
RESISTOR, AXIAL, WIREWOUND CEMENT, 1OHM, 5W, 5%, 10X22 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND CEMENT, 1OHM, 5W, 5%, 10X22 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number A137436-ND SQPW51R0J 16R7607 112756603
Product Name Through Hole Resistors Fixed Resistors; SQP5 1R0 5% WIRE ( CGS ) Res, 1R, 5W, Wirewound, Axial; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details